Win Source Part Number: 986760-TL061ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 3 mV
Current - Supply: 200µA
Current - Output / Channel: 20 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: TL061IDST
Base Product Number: TL061
Product Status: Obsolete
Voltage - Supply Span (Min): 6 V
Voltage - Supply Span (Max): 36 V
J-FET Amplifier 1 Circuit 8-SOIC
1MHz Op Amp, JFET Input, 18V, SO, 3.5V/µs Slew Rate Product overview: TL061ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061ID can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 986760-TL061ID | TL061IDST-ND | 687-TL061ID | TL061ID | TL061ID | TL061ID |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 1MHz 18V 3.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||
| VOS | 3 millivolts | 3 millivolts | ||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | ||||
| GBW | 1 MHz | 1 MHz | ||||
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs |