Manufacturer: STMicroelectronics
Win Source Part Number: 054117-TL061ACDT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
JFET Op-Amp, 1MHz, 30pA Ib, 18V, SO, SM Product overview: TL061ACDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061ACDT can be used for catalog matching and distributor lookup.
TL061 - Amplifiers and Comparators-AMPLI
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single Lo-Power JFET
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 054117-TL061ACDT | 687-TL061ACDT | TL061ACDT | 497-2191-2-ND | TL061ACDT | TL061ACDT | TL061ACDT | TL061ACDT | TL061ACDT | 761-TL061ACDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061ACDT | 1MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP JFET 1MHZ 8SO | |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 6 volts | 6 volts | ||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | 3.00E-5 µA | |||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |