STMicroelectronics TRANSISTORS - Transistors (BJT) - Single - TIP145 TIP145

Description
Manufacturer: STMicroelectronics Win Source Part Number: 127294-TIP145 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-218 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 3V @ 40mA, 10A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 5A, 4V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 127294-TIP145 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-218 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 3V @ 40mA, 10A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 5A, 4V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP145 - 127294-TIP145 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP145
127294-TIP145
TRANSISTORS - Transistors (BJT) - Single - TIP145 127294-TIP145
Manufacturer: STMicroelectronics Win Source Part Number: 127294-TIP145 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-218 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 3V @ 40mA, 10A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 5A, 4V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 127294-TIP145
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-218
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 3V @ 40mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP145
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP145
TRANS PNP DARL 60V 10A TO218

TRANS PNP DARL 60V 10A TO218

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 127294-TIP145 TIP145
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP145 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP - Darlington
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details