Bipolar (BJT) Transistor PNP - Darlington 100V 2A 2W Through Hole TO-220
TRANS PNP DARL 100V 2A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-2559-5-ND | TIP117 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |