STMicroelectronics, Inc. TVS - TVS - Thyristors - THBT20011DRL THBT20011DRL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266951-THBT20011DRL Series: THBT, TRISIL Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 80pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 3 Voltage - Off State: 180V Voltage - Breakover: 290V Current - Hold (Ih): 150mA Family Name: THBT20011D Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TISP7260F3DR; TISP7290F3DR; TISP7260F3DR-S; Introduction Date: September 09, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266951-THBT20011DRL Series: THBT, TRISIL Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 80pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 3 Voltage - Off State: 180V Voltage - Breakover: 290V Current - Hold (Ih): 150mA Family Name: THBT20011D Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TISP7260F3DR; TISP7290F3DR; TISP7260F3DR-S; Introduction Date: September 09, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - THBT20011DRL - 1266951-THBT20011DRL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - THBT20011DRL
1266951-THBT20011DRL
TVS - TVS - Thyristors - THBT20011DRL 1266951-THBT20011DRL
Manufacturer: STMicroelectronics Win Source Part Number: 1266951-THBT20011DRL Series: THBT, TRISIL Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 80pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 3 Voltage - Off State: 180V Voltage - Breakover: 290V Current - Hold (Ih): 150mA Family Name: THBT20011D Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TISP7260F3DR; TISP7290F3DR; TISP7260F3DR-S; Introduction Date: September 09, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1266951-THBT20011DRL
Series: THBT, TRISIL
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 80pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 3
Voltage - Off State: 180V
Voltage - Breakover: 290V
Current - Hold (Ih): 150mA
Family Name: THBT20011D
Categories: Circuit Protection
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): TISP7260F3DR; TISP7290F3DR; TISP7260F3DR-S;
Introduction Date: September 09, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1266951-THBT20011DRL
Product Name TVS - TVS - Thyristors - THBT20011DRL
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT61N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CAH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details