STMicroelectronics, Inc. RF Receivers TESEO-LIV4FTR

Description
DISCRETE
Request a Quote Datasheet
Description
DISCRETE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-TESEO-LIV4FTRDKR-ND - DigiKey
Thief River Falls, MN, United States
DISCRETE

DISCRETE

Buy Now Datasheet
RF Receivers - 497-TESEO-LIV4FTRCT-ND - DigiKey
Thief River Falls, MN, United States
DISCRETE

DISCRETE

Buy Now Datasheet
RF Receivers - 497-TESEO-LIV4FTR-ND - DigiKey
Thief River Falls, MN, United States
DISCRETE

DISCRETE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-TESEO-LIV4FTRDKR-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI3211-E-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details