TINY ROM GNSS MODULE, LCC-18; Protocol:NMEA; Supply Voltage Min:2.1V; Supply Voltage Max:4.3V; No. of Channels:-; Frequency RF:1.57542GHz; Position Accuracy:1.8m; Module Interface:I2C, UART; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 17AH9382 |
| Product Name | Tiny Rom Gnss Module, Lcc-18; Protocol Stmicroelectronics |