RF RECEIVER, 1.57542GHZ, -40 TO 85DEG C; Supply Voltage Min:2.1V; Supply Voltage Max:4.3V; Product Range:-; Frequency Max:1.57542GHz; No. of Pins:18Pins; Operating Temperature Max:85°C; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 84AC3008 |
| Product Name | Rf Receiver, 1.57542Ghz, -40 To 85Deg C; Supply Voltage Min Stmicroelectronics |