STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - TEA6422D TEA6422D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 134103-TEA6422D Packaging: Tube/Rail Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 11 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 134103-TEA6422D Packaging: Tube/Rail Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 11 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TEA6422D - 134103-TEA6422D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TEA6422D
134103-TEA6422D
Interface - Interface - Analog Switches - Special Purpose - TEA6422D 134103-TEA6422D
Manufacturer: STMicroelectronics Win Source Part Number: 134103-TEA6422D Packaging: Tube/Rail Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 11 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 134103-TEA6422D
Packaging: Tube/Rail
Features: I2C
Applications: Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SO
Single Supply Voltage (V+): 8 V to 11 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TEA6422D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TEA6422D
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TEA6422D
IC AUDIO SWITCH DUAL 6X3 28SOIC

IC AUDIO SWITCH DUAL 6X3 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 134103-TEA6422D TEA6422D
Product Name Interface - Interface - Analog Switches - Special Purpose - TEA6422D Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD22050R-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260794-SI32177-B-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers