STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - TEA6422 TEA6422

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266689-TEA6422 Packaging: Tube Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 24-SDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: TEA6422 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 8V ~ 11V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266689-TEA6422 Packaging: Tube Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 24-SDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: TEA6422 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 8V ~ 11V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TEA6422 - 1266689-TEA6422 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TEA6422
1266689-TEA6422
Interface - Interface - Analog Switches - Special Purpose - TEA6422 1266689-TEA6422
Manufacturer: STMicroelectronics Win Source Part Number: 1266689-TEA6422 Packaging: Tube Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 24-SDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 24-SDIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: TEA6422 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 8V ~ 11V

Manufacturer: STMicroelectronics
Win Source Part Number: 1266689-TEA6422
Packaging: Tube
Features: I2C
Applications: Audio
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 24-SDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SDIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TEA6422
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 8V ~ 11V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TEA6422 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TEA6422
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TEA6422
IC AUDIO SWITCH DUAL 6X3 24DIP

IC AUDIO SWITCH DUAL 6X3 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1266689-TEA6422 TEA6422
Product Name Interface - Interface - Analog Switches - Special Purpose - TEA6422 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Specialized - 33P3721-CGTJ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details