STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - TEA6420DT TEA6420DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054111-TEA6420DT Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054111-TEA6420DT Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TEA6420DT - 054111-TEA6420DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TEA6420DT
054111-TEA6420DT
Interface - Interface - Analog Switches - Special Purpose - TEA6420DT 054111-TEA6420DT
Manufacturer: STMicroelectronics Win Source Part Number: 054111-TEA6420DT Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054111-TEA6420DT
Packaging: Reel - TR
Features: I2C
Applications: Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SO
Single Supply Voltage (V+): 8 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TEA6420DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TEA6420DT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TEA6420DT
IC AUDIO SWITCH DUAL 5X4 28SOIC

IC AUDIO SWITCH DUAL 5X4 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 054111-TEA6420DT TEA6420DT
Product Name Interface - Interface - Analog Switches - Special Purpose - TEA6420DT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers