STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - TEA6420D TEA6420D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054110-TEA6420D Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054110-TEA6420D Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TEA6420D - 054110-TEA6420D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TEA6420D
054110-TEA6420D
Interface - Interface - Analog Switches - Special Purpose - TEA6420D 054110-TEA6420D
Manufacturer: STMicroelectronics Win Source Part Number: 054110-TEA6420D Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054110-TEA6420D
Packaging: Reel - TR
Features: I2C
Applications: Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SO
Single Supply Voltage (V+): 8 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 054110-TEA6420D
Product Name Interface - Interface - Analog Switches - Special Purpose - TEA6420D
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details