STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE3247FPT TDE3247FPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 216156-TDE3247FPT Packaging: Reel - TR Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 8 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX14514ETD+T; TDE1747FP; TDE1747FPT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 216156-TDE3247FPT Packaging: Reel - TR Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 8 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX14514ETD+T; TDE1747FP; TDE1747FPT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE3247FPT
TDE3247FPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE3247FPT TDE3247FPT
Manufacturer: STMicroelectronics Win Source Part Number: 216156-TDE3247FPT Packaging: Reel - TR Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 8 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX14514ETD+T; TDE1747FP; TDE1747FPT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 216156-TDE3247FPT
Packaging: Reel - TR
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 8 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX14514ETD+T; TDE1747FP; TDE1747FPT;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE3247FPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE3247FPT
PMIC - Power Distribution Switches, Load Drivers TDE3247FPT
IC PWR DRIVER BIPOLAR 1:1 14SO

IC PWR DRIVER BIPOLAR 1:1 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE3247FPT TDE3247FPT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE3247FPT PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 30 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details