STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE3247FP TDE3247FP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106699-TDE3247FP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 8 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106699-TDE3247FP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 8 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE3247FP
TDE3247FP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE3247FP TDE3247FP
Manufacturer: STMicroelectronics Win Source Part Number: 1106699-TDE3247FP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 8 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1106699-TDE3247FP
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 8 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE3247FP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE3247FP
PMIC - Power Distribution Switches, Load Drivers TDE3247FP
IC PWR DRIVER BIPOLAR 1:1 14SO

IC PWR DRIVER BIPOLAR 1:1 14SO

Supplier's Site Datasheet
Power Load Sw, High Side, -25 To 85Deg C Rohs Compliant Stmicroelectronics - 69AH2959 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -25 To 85Deg C Rohs Compliant Stmicroelectronics
69AH2959
Power Load Sw, High Side, -25 To 85Deg C Rohs Compliant Stmicroelectronics 69AH2959
POWER LOAD SW, HIGH SIDE, -25 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -25 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE3247FP TDE3247FP 69AH2959
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE3247FP PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -25 To 85Deg C Rohs Compliant Stmicroelectronics
Voltage 8 V to 30 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 1237430 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Type f - german schuko
View Details