STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1897RFPT TDE1897RFPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 216155-TDE1897RFPT Packaging: Reel - TR Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 18 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 20-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 216155-TDE1897RFPT Packaging: Reel - TR Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 18 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 20-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1897RFPT - TDE1897RFPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1897RFPT
TDE1897RFPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1897RFPT TDE1897RFPT
Manufacturer: STMicroelectronics Win Source Part Number: 216155-TDE1897RFPT Packaging: Reel - TR Output Type: N-Channel Input Type: Differential Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 18 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 20-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 216155-TDE1897RFPT
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Differential
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 18 V to 35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1897RFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1897RFPT
PMIC - Power Distribution Switches, Load Drivers TDE1897RFPT
IC PWR DRIVER N-CHANNEL 1:1 20SO

IC PWR DRIVER N-CHANNEL 1:1 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1897RFPT TDE1897RFPT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1897RFPT PMIC - Power Distribution Switches, Load Drivers
Voltage 18 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details