STMicroelectronics, Inc. Relay/lamp Driver, 1 Channel, 1.2A, Dip-8; Supply Voltage Min Stmicroelectronics TDE1767DP

Description
RELAY/LAMP DRIVER, 1 CHANNEL, 1.2A, DIP-8; Supply Voltage Min:6V; Supply Voltage Max:55V; No. of Outputs:1Outputs; Output Voltage:1.1V; Output Current:1.2A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes
Datasheet
Description
RELAY/LAMP DRIVER, 1 CHANNEL, 1.2A, DIP-8; Supply Voltage Min:6V; Supply Voltage Max:55V; No. of Outputs:1Outputs; Output Voltage:1.1V; Output Current:1.2A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/lamp Driver, 1 Channel, 1.2A, Dip-8; Supply Voltage Min Stmicroelectronics - 89K1060 - Newark, An Avnet Company
Chicago, IL, United States
Relay/lamp Driver, 1 Channel, 1.2A, Dip-8; Supply Voltage Min Stmicroelectronics
89K1060
Relay/lamp Driver, 1 Channel, 1.2A, Dip-8; Supply Voltage Min Stmicroelectronics 89K1060
RELAY/LAMP DRIVER, 1 CHANNEL, 1.2A, DIP-8; Supply Voltage Min:6V; Supply Voltage Max:55V; No. of Outputs:1Outputs; Output Voltage:1.1V; Output Current:1.2A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes

RELAY/LAMP DRIVER, 1 CHANNEL, 1.2A, DIP-8; Supply Voltage Min:6V; Supply Voltage Max:55V; No. of Outputs:1Outputs; Output Voltage:1.1V; Output Current:1.2A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 89K1060
Product Name Relay/lamp Driver, 1 Channel, 1.2A, Dip-8; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface - Modems - ICs and Modules - 73M2901CL-IGT/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details