STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1737FP TDE1737FP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266484-TDE1737FP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 8 V ~ 45 V Family Name: TDE1737 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TDE1737FPT; TDE1737DP; Introduction Date: November 25, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266484-TDE1737FP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 8 V ~ 45 V Family Name: TDE1737 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TDE1737FPT; TDE1737DP; Introduction Date: November 25, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1737FP
TDE1737FP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1737FP TDE1737FP
Manufacturer: STMicroelectronics Win Source Part Number: 1266484-TDE1737FP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 8 V ~ 45 V Family Name: TDE1737 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TDE1737FPT; TDE1737DP; Introduction Date: November 25, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1266484-TDE1737FP
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 8 V ~ 45 V
Family Name: TDE1737
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TDE1737FPT; TDE1737DP;
Introduction Date: November 25, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1737FP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1737FP
PMIC - Power Distribution Switches, Load Drivers TDE1737FP
IC PWR DRIVER BIPOLAR 1:1 14SO

IC PWR DRIVER BIPOLAR 1:1 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1737FP TDE1737FP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1737FP PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V ~ 45 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details