STMicroelectronics Power Distribution Switches, Load Drivers TDE1707CFP

Description
Power Switch/Driver
Description
Power Switch/Driver
Datasheet
Datasheet Summary
Powered by GS/AI

The TDE1707CFP is a 0.5 A integrated power switch designed for applications requiring load driving capabilities. It supports both low-side and high-side switch configurations and operates within a supply voltage range of 6 V to 48 V. The device includes several protective features such as overload and short-circuit protection, internal voltage clamping, supply and output reversal protection, and thermal shutdown. Additionally, it offers GND and V_{S} open wire protection and an adjustable delay at switch-on, which can be extended by connecting a capacitor. The TDE1707CFP also includes an indicator status LED driver and provides a regulated +5 V auxiliary voltage for powering external circuits. Its high burst immunity makes it suitable for demanding environments, particularly in industrial PC peripheral I/O and numerical control machines.

Datasheet Summary
Powered by GS/AI

The TDE1707CFP is a 0.5 A integrated power switch designed for applications requiring load driving capabilities. It supports both low-side and high-side switch configurations and operates within a supply voltage range of 6 V to 48 V. The device includes several protective features such as overload and short-circuit protection, internal voltage clamping, supply and output reversal protection, and thermal shutdown. Additionally, it offers GND and V_{S} open wire protection and an adjustable delay at switch-on, which can be extended by connecting a capacitor. The TDE1707CFP also includes an indicator status LED driver and provides a regulated +5 V auxiliary voltage for powering external circuits. Its high burst immunity makes it suitable for demanding environments, particularly in industrial PC peripheral I/O and numerical control machines.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - TDE1707CFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
TDE1707CFP
Power Distribution Switches, Load Drivers TDE1707CFP
Power Switch/Driver

Power Switch/Driver

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TDE1707CFP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TDE1707CFP
IC DRIVER

IC DRIVER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number TDE1707CFP TDE1707CFP
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - DS55113J - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74AHC573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD11442-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details