Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
STMICROELECTRONICS
TDE1707BFPT -- POWER SWITCH ICS
STMicroelectronics
Power Switch ICs
TDE1707BFPT
Description
1ch-HS or LS 0.5A 48V SO8
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
1ch-HS or LS 0.5A 48V SO8
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
151488
Power Switch ICs
151488
1ch-HS or LS 0.5A 48V SO8
1ch-HS or LS 0.5A 48V SO8
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
151489
Power Switch ICs
151489
1ch-HS or LS 0.5A 48V SO8
1ch-HS or LS 0.5A 48V SO8
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
151489P
Power Switch ICs
151489P
1ch-HS or LS 0.5A 48V SO8
1ch-HS or LS 0.5A 48V SO8
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
151488
Product Name
Power Switch ICs
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5367CA
Specs
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7
suppliers
Finder S.p.A. con unico socio
Type 38.21 - Timed interface modules - EMR & SSR
382100240060
Specs
Device Type
Sensor Interface
View Details
WAGO
Interface module
704-2003
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Infineon Technologies AG
BTS5576GXUMA1
Specs
Device Type
Buffer
Features
RoHS
Package Type
SOP; SSOP; BSSOP36/PG-DSO-36
View Details