STMicroelectronics, Inc. DIP Video Processing Ic TDA8215B

Description
Video Deflector Circuit IC Analog Voltage PAL 16-PowerDIP Package
Request a Quote Datasheet
Description
Video Deflector Circuit IC Analog Voltage PAL 16-PowerDIP Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TDA8215B-ND - DigiKey
Thief River Falls, MN, United States
Video Deflector Circuit IC Analog Voltage PAL 16-PowerDIP Package

Video Deflector Circuit IC Analog Voltage PAL 16-PowerDIP Package

Buy Now Datasheet
Singapore, Singapore
DIP Video Processing Ic
684-TDA8215B
DIP Video Processing Ic 684-TDA8215B
HORIZ/VERT DEFLECTION IC, PDIP20, DIP-20 Product overview: TDA8215B from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA8215B can be used for catalog matching and distributor lookup.

HORIZ/VERT DEFLECTION IC, PDIP20, DIP-20 Product overview: TDA8215B from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA8215B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Video Processing - TDA8215B - 1266307-TDA8215B - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TDA8215B
1266307-TDA8215B
Linear - Linear - Video Processing - TDA8215B 1266307-TDA8215B
Manufacturer: STMicroelectronics Win Source Part Number: 1266307-TDA8215B Packaging: Tube Type: Video Mounting Style: Through Hole Package: 20-DIP (0.300", 7.62mm) Applications: PAL Part Status: Obsolete(EOL) Family Name: TDA8215B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-PowerDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: STMicroelectronics
Win Source Part Number: 1266307-TDA8215B
Packaging: Tube
Type: Video
Mounting Style: Through Hole
Package: 20-DIP (0.300", 7.62mm)
Applications: PAL
Part Status: Obsolete(EOL)
Family Name: TDA8215B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-PowerDIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Linear - Video Processing - TDA8215B - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TDA8215B
Linear - Video Processing TDA8215B
IC VIDEO 16POWERDIP

IC VIDEO 16POWERDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TDA8215B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TDA8215B
Integrated Circuits (ICs) - Linear - Video Processing TDA8215B
IC VIDEO 16POWERDIP

IC VIDEO 16POWERDIP

Supplier's Site
Video Processing - TDA8215B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TDA8215B
Video Processing TDA8215B
Video Deflector Circuit IC Analog Voltage PAL 16-PowerDIP Package

Video Deflector Circuit IC Analog Voltage PAL 16-PowerDIP Package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number TDA8215B-ND 684-TDA8215B 1266307-TDA8215B TDA8215B TDA8215B TDA8215B
Product Name DIP Video Processing Ic Linear - Linear - Video Processing - TDA8215B Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Through Hole Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014991 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-SI2153-A40-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
View Details
4 suppliers
Integrated Circuits (ICs) - Linear - Video Processing - 1049249-BH7616HFV-TR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 6-SMD, Flat Lead Exposed Pad
View Details
3 suppliers