STMicroelectronics, Inc. Linear - Linear - Video Processing - TDA8145 TDA8145

Description
Manufacturer: STMicroelectronics Win Source Part Number: 362713-TDA8145 Packaging: Tube/Rail Type: Video Applications: Monitors, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PowerDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 362713-TDA8145 Packaging: Tube/Rail Type: Video Applications: Monitors, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PowerDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - TDA8145 - 362713-TDA8145 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TDA8145
362713-TDA8145
Linear - Linear - Video Processing - TDA8145 362713-TDA8145
Manufacturer: STMicroelectronics Win Source Part Number: 362713-TDA8145 Packaging: Tube/Rail Type: Video Applications: Monitors, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PowerDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 362713-TDA8145
Packaging: Tube/Rail
Type: Video
Applications: Monitors, TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PowerDIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
DIP Video Processing Ic
684-TDA8145
DIP Video Processing Ic 684-TDA8145
EAST-WEST CORRECTION IC, PDIP8, MINI, POWER, PLASTIC, DIP-8 Product overview: TDA8145 from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA8145 can be used for catalog matching and distributor lookup.

EAST-WEST CORRECTION IC, PDIP8, MINI, POWER, PLASTIC, DIP-8 Product overview: TDA8145 from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA8145 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TDA8145-ND - DigiKey
Thief River Falls, MN, United States
Video Deflector Circuit IC Analog Voltage 8-PowerDIP Package

Video Deflector Circuit IC Analog Voltage 8-PowerDIP Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TDA8145 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TDA8145
Integrated Circuits (ICs) - Linear - Video Processing TDA8145
IC VIDEO EAST/W CORRECT 8PWRDIP

IC VIDEO EAST/W CORRECT 8PWRDIP

Supplier's Site
Linear - Video Processing - TDA8145 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TDA8145
Linear - Video Processing TDA8145
IC VIDEO EAST/W CORRECT 8PWRDIP

IC VIDEO EAST/W CORRECT 8PWRDIP

Supplier's Site Datasheet
Video Processing - TDA8145 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TDA8145
Video Processing TDA8145
Video Deflector Circuit IC Analog Voltage 8-PowerDIP Package

Video Deflector Circuit IC Analog Voltage 8-PowerDIP Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 362713-TDA8145 684-TDA8145 TDA8145-ND TDA8145 TDA8145 TDA8145
Product Name Linear - Linear - Video Processing - TDA8145 DIP Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Package/Case 8-PowerDIP "8-DIP (0.300"", 7.62mm)" 8-DIP (0.300, 7.62mm) 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI2173-A31-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 40-VFQFN Exposed Pad
View Details
2 suppliers
Graphics Controllers - 9014994 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Linear - Linear - Video Processing - TW8804-LC3-GR - 937910-TW8804-LC3-GR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 160-LQFP (24x24)
View Details
5 suppliers