Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Manufacturer: STMicroelectronics
Win Source Part Number: 054104-TDA7854
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 80W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 17
48W, 4 CHANNEL, AUDIO AMPLIFIER, ZFM25, ROHS COMPLIANT, FLEXIWATT-25 Product overview: TDA7854 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 48W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 48W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7854 can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 80W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 80W 25FLEXIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TDA7854-ND | 054104-TDA7854 | 742-TDA7854 | TDA7854 | TDA7854 | TDA7854 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7854 | Quad 48W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | ? to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 80 watts | 80 watts | 80 watts | 80 watts | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |