STMicroelectronics Linear - Linear - Amplifiers - Audio - TDA7802PDTR TDA7802PDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130017-TDA7802PDTR Packaging: Reel - TR Type: Class D Features: Thermal Protection Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Active Case / Package: PowerSO-36 Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130017-TDA7802PDTR Packaging: Reel - TR Type: Class D Features: Thermal Protection Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Active Case / Package: PowerSO-36 Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TDA7802PDTR - 130017-TDA7802PDTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7802PDTR
130017-TDA7802PDTR
Linear - Linear - Amplifiers - Audio - TDA7802PDTR 130017-TDA7802PDTR
Manufacturer: STMicroelectronics Win Source Part Number: 130017-TDA7802PDTR Packaging: Reel - TR Type: Class D Features: Thermal Protection Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Active Case / Package: PowerSO-36 Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 130017-TDA7802PDTR
Packaging: Reel - TR
Type: Class D
Features: Thermal Protection
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: PowerSO-36
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 130017-TDA7802PDTR
Product Name Linear - Linear - Amplifiers - Audio - TDA7802PDTR
Package Type PowerSO-36
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 753-ADM8668FX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details