STMicroelectronics Audio Special Purpose - TDA7729 TDA7729

Description
Manufacturer: STMicroelectronics Win Source Part Number: 813871-TDA7729 Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 6 Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 13V Part Number Series: TDA7729
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 813871-TDA7729 Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 6 Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 13V Part Number Series: TDA7729
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7729 - 813871-TDA7729 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7729
813871-TDA7729
Audio Special Purpose - TDA7729 813871-TDA7729
Manufacturer: STMicroelectronics Win Source Part Number: 813871-TDA7729 Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 6 Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 13V Part Number Series: TDA7729

Manufacturer: STMicroelectronics
Win Source Part Number: 813871-TDA7729
Packaging: Tube
Applications: Automotive Audio
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 6
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 13V
Part Number Series: TDA7729

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 813871-TDA7729
Product Name Audio Special Purpose - TDA7729
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54152AW/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details