STMicroelectronics Audio Special Purpose - TDA7719TR TDA7719TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038115-TDA7719TR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038115-TDA7719TR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7719TR - 038115-TDA7719TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7719TR
038115-TDA7719TR
Audio Special Purpose - TDA7719TR 038115-TDA7719TR
Manufacturer: STMicroelectronics Win Source Part Number: 038115-TDA7719TR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038115-TDA7719TR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 038115-TDA7719TR
Product Name Audio Special Purpose - TDA7719TR
Supply Voltage Other; 7.5 V ~ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Interface - Controllers - AN985B - 078091-AN985B - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers