STMicroelectronics Audio Special Purpose - TDA7718TR TDA7718TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 727704-TDA7718TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 727704-TDA7718TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7718TR - 727704-TDA7718TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7718TR
727704-TDA7718TR
Audio Special Purpose - TDA7718TR 727704-TDA7718TR
Manufacturer: STMicroelectronics Win Source Part Number: 727704-TDA7718TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 727704-TDA7718TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width)
Applications: Automotive Audio
Operating Supply Voltage: 7.5 V ~ 10 V
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-TSSOP
Introduction Date: January 01, 2000
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 727704-TDA7718TR
Product Name Audio Special Purpose - TDA7718TR
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers