Audio Audio Signal Processor 3 Channel 28-TSSOP
AUDIO PROCESSOR, 6 CH, TSSOP-28; Audio Control Type:Audio Processor; Supply Voltage Range:7.5V to 10V; Control Interface:I2C; Audio IC Case Style:TSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC AUDIO SIGNAL PROCESSR 28TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | 497-19412-2-ND | 45AC7844 | TDA7718NTR |
| Product Name | Audio Processor, 6 Ch, Tssop-28; Audio Control Type Stmicroelectronics | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | |
| Supply Voltage | 7.5 to 10 volts |