ROHM Semiconductor GmbH General-Purpose Electronic Volume with Built-in Advanced Switch BD37034FV-M

Description
BD37034FV-M is sound processors for car audio. The functions are stereo 5 input selector, volume, 3-band equalizer, loudness, 6ch fader, mixing, HPF for front and rear, LPF for subwoofer, anti-aliasing-filter , Hi-Voltage output, output level detector. Moreover, “Advanced switch circuit”, that is ROHM original technology, can reduce various switching noise (ex. No-signal, low frequency likes 20Hz & large signal inputs). “Advanced switch” makes control of microcomputer easier, and can construct high quality car audio system.
Datasheet
Description
BD37034FV-M is sound processors for car audio. The functions are stereo 5 input selector, volume, 3-band equalizer, loudness, 6ch fader, mixing, HPF for front and rear, LPF for subwoofer, anti-aliasing-filter , Hi-Voltage output, output level detector. Moreover, “Advanced switch circuit”, that is ROHM original technology, can reduce various switching noise (ex. No-signal, low frequency likes 20Hz & large signal inputs). “Advanced switch” makes control of microcomputer easier, and can construct high quality car audio system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Electronic Volume with Built-in Advanced Switch - BD37034FV-M - ROHM Semiconductor GmbH
Willich, Germany
General-Purpose Electronic Volume with Built-in Advanced Switch
BD37034FV-M
General-Purpose Electronic Volume with Built-in Advanced Switch BD37034FV-M
BD37034FV-M is sound processors for car audio. The functions are stereo 5 input selector, volume, 3-band equalizer, loudness, 6ch fader, mixing, HPF for front and rear, LPF for subwoofer, anti-aliasing-filter , Hi-Voltage output, output level detector. Moreover, “Advanced switch circuit”, that is ROHM original technology, can reduce various switching noise (ex. No-signal, low frequency likes 20Hz & large signal inputs). “Advanced switch” makes control of microcomputer easier, and can construct high quality car audio system.

BD37034FV-M is sound processors for car audio. The functions are stereo 5 input selector, volume, 3-band equalizer, loudness, 6ch fader, mixing, HPF for front and rear, LPF for subwoofer, anti-aliasing-filter, Hi-Voltage output, output level detector. Moreover, “Advanced switch circuit”, that is ROHM original technology, can reduce various switching noise (ex. No-signal, low frequency likes 20Hz & large signal inputs). “Advanced switch” makes control of microcomputer easier, and can construct high quality car audio system.

Supplier's Site Datasheet
General-Purpose Electronic Volume with Built-in Advanced Switch - BD37034FV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
General-Purpose Electronic Volume with Built-in Advanced Switch
BD37034FV-M
General-Purpose Electronic Volume with Built-in Advanced Switch BD37034FV-M
BD37034FV-M is sound processors for car audio. The functions are stereo 5 input selector, volume, 3-band equalizer, loudness, 6ch fader, mixing, HPF for front and rear, LPF for subwoofer, anti-aliasing-filter , Hi-Voltage output, output level detector. Moreover, “Advanced switch circuit”, that is ROHM original technology, can reduce various switching noise (ex. No-signal, low frequency likes 20Hz & large signal inputs). “Advanced switch” makes control of microcomputer easier, and can construct high quality car audio system.

BD37034FV-M is sound processors for car audio. The functions are stereo 5 input selector, volume, 3-band equalizer, loudness, 6ch fader, mixing, HPF for front and rear, LPF for subwoofer, anti-aliasing-filter, Hi-Voltage output, output level detector. Moreover, “Advanced switch circuit”, that is ROHM original technology, can reduce various switching noise (ex. No-signal, low frequency likes 20Hz & large signal inputs). “Advanced switch” makes control of microcomputer easier, and can construct high quality car audio system.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Processor ICs Audio Processor ICs
Product Number BD37034FV-M BD37034FV-M
Product Name General-Purpose Electronic Volume with Built-in Advanced Switch General-Purpose Electronic Volume with Built-in Advanced Switch
Supply Voltage 7 to 9.5 volts 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32171 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - 598-1122-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-TSSOP (0.173"", 4.40mm Width)"
Interface SPI
View Details
2 suppliers
Audio Special Purpose - BU7843AGU-E2 - Lingto Electronic Limited
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
View Details