STMICROELECTRONICS
TDA7708LX52TR -- RF RECEIVERS
STMicroelectronics
RF Receivers
TDA7708LX52TR
Description
ADD INFOTAINMENT
Description
ADD INFOTAINMENT
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
TDA7708LX52TR |
|
Product Name
|
RF Receivers |
|
Supply Voltage
|
Other; 3.15V ~ 3.45V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Device Type
Transceiver
Operating Frequency
600 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers