ADD INFOTAINMENT Product overview: TDA7708LX32TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708LX32TR can be used for catalog matching and distributor lookup.
Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
ADD INFOTAINMENT
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TDA7708LX32TR | TDA7708LX32TR | TDA7708LX32TR |
| Product Name | Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Tape & Reel (TR) | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Communication Interface | I2C, I2S, SPI | ||
| RF Modulation | AM, FM, RDS, SW-LW | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |