STMicroelectronics RF Receivers TDA7708

Description
RF RX AM/FM/RDS 108MHZ 64VFQFPN
Datasheet
Description
RF RX AM/FM/RDS 108MHZ 64VFQFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7708 - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
TDA7708
RF Receivers TDA7708
RF RX AM/FM/RDS 108MHZ 64VFQFPN

RF RX AM/FM/RDS 108MHZ 64VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TDA7708
Product Name RF Receivers
Supply Voltage Other; 3.15V ~ 3.45V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 32R2212RV-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Receivers - SI4635-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details