STMicroelectronics RF Misc ICs and Modules - TDA7706 TDA7706

Description
Manufacturer: STMicroelectronics Win Source Part Number: 087873-TDA7706 Packaging: Tray RF Type: AM, FM Categories: RF/IF and RFID Status: Active Case / Package: 64-LQFP (10x10) Purpose: Tuner Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 087873-TDA7706 Packaging: Tray RF Type: AM, FM Categories: RF/IF and RFID Status: Active Case / Package: 64-LQFP (10x10) Purpose: Tuner Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TDA7706 - 087873-TDA7706 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TDA7706
087873-TDA7706
RF Misc ICs and Modules - TDA7706 087873-TDA7706
Manufacturer: STMicroelectronics Win Source Part Number: 087873-TDA7706 Packaging: Tray RF Type: AM, FM Categories: RF/IF and RFID Status: Active Case / Package: 64-LQFP (10x10) Purpose: Tuner Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 087873-TDA7706
Packaging: Tray
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Active
Case / Package: 64-LQFP (10x10)
Purpose: Tuner
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 087873-TDA7706
Product Name RF Misc ICs and Modules - TDA7706
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details