STMicroelectronics 1.55GHz 5V Rf Receiver TDA7705TR

Description
64-Pin LQFP RF Tuner IC, 1.1-1.55GHz AM/FM, 5V, SMT Product overview: TDA7705TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHz, 5V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.55GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7705TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64-Pin LQFP RF Tuner IC, 1.1-1.55GHz AM/FM, 5V, SMT Product overview: TDA7705TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHz, 5V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.55GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7705TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.55GHz 5V Rf Receiver
870-TDA7705TR
1.55GHz 5V Rf Receiver 870-TDA7705TR
64-Pin LQFP RF Tuner IC, 1.1-1.55GHz AM/FM, 5V, SMT Product overview: TDA7705TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHz, 5V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.55GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7705TR can be used for catalog matching and distributor lookup.

64-Pin LQFP RF Tuner IC, 1.1-1.55GHz AM/FM, 5V, SMT Product overview: TDA7705TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHz, 5V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.55GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7705TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7705TR - 037794-TDA7705TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7705TR
037794-TDA7705TR
RF Receivers - TDA7705TR 037794-TDA7705TR
Manufacturer: STMicroelectronics Win Source Part Number: 037794-TDA7705TR Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 220mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037794-TDA7705TR
Packaging: Reel - TR
Applications: Automotive Audio
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 220mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - TDA7705TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7705TR
RF Receivers TDA7705TR
Automotive, AEC-Q100 RF Receiver AM, FM PCB, Surface Mount 64-LQFP (10x10)

Automotive, AEC-Q100 RF Receiver AM, FM PCB, Surface Mount 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-TDA7705TR 037794-TDA7705TR TDA7705TR
Product Name 1.55GHz 5V Rf Receiver RF Receivers - TDA7705TR RF Receivers
Package Type LQFP 64-LQFP (10x10) Surface Mount; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Wireless Receiver - RF RxT EN868-USB - steute
Specs
Operating Frequency 868 MHz
View Details
FSK Receiver - EFR-11D1D-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS422 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details