Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (SMD)
Manufacturer: STMicroelectronics
Win Source Part Number: 936312-TDA75610S-8ZT
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (SMD)
Package: 27-Flexiwatt (Formed Leads)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TDA75610
Categories: Integrated Circuits (ICs)
Case / Package: 27-Flexiwatt (SMD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA75610S-8ZT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA75610S-8ZT can be used for catalog matching and distributor lookup.
Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute
IC AMP AB QUAD 45W 27FLEXIWATT
IC AMP AB QUAD 45W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (SMD)
IC AMP AB QUAD 45W 27FLEXIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TDA75610S-8ZT-ND | 936312-TDA75610S-8ZT | 742-TDA75610S-8ZT | TDA75610S-8ZT | TDA75610S-8ZT | TDA75610S-8ZT | TDA75610S-8ZT | TDA75610S-8ZT |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA75610S-8ZT | Quad Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | ||||
| Output Power | 45 watts | 45 watts | 45 watts | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |