STMicroelectronics RF Receivers - TDA7541BWTR TDA7541BWTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 735144-TDA7541BWTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Applications: Automotive Audio Operating Supply Voltage: 7.7 V ~ 9 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7541B Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): LA1787M-MPB-E; TDA7541BW; Introduction Date: July 22, 2009 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 735144-TDA7541BWTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Applications: Automotive Audio Operating Supply Voltage: 7.7 V ~ 9 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7541B Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): LA1787M-MPB-E; TDA7541BW; Introduction Date: July 22, 2009 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7541BWTR - 735144-TDA7541BWTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7541BWTR
735144-TDA7541BWTR
RF Receivers - TDA7541BWTR 735144-TDA7541BWTR
Manufacturer: STMicroelectronics Win Source Part Number: 735144-TDA7541BWTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Applications: Automotive Audio Operating Supply Voltage: 7.7 V ~ 9 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7541B Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): LA1787M-MPB-E; TDA7541BW; Introduction Date: July 22, 2009 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 735144-TDA7541BWTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Applications: Automotive Audio
Operating Supply Voltage: 7.7 V ~ 9 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 48mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: TDA7541B
Categories: RF/IF and RFID
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): LA1787M-MPB-E; TDA7541BW;
Introduction Date: July 22, 2009
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Receiver - 870-TDA7541BWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-TDA7541BWTR
Rf Receiver 870-TDA7541BWTR
Tuners AM/FM Radio Tuner IC 64-Pin LQFP T/R Product overview: TDA7541BWTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7541BWTR can be used for catalog matching and distributor lookup.

Tuners AM/FM Radio Tuner IC 64-Pin LQFP T/R Product overview: TDA7541BWTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7541BWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7541BWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7541BWTR
RF Receivers TDA7541BWTR
- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 735144-TDA7541BWTR 870-TDA7541BWTR TDA7541BWTR
Product Name RF Receivers - TDA7541BWTR Rf Receiver RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT SW915-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 915 MHz
View Details
Digital Receiver - EDRC-11D1A-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details