STMicroelectronics RF Receivers - TDA7541B TDA7541B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 115531-TDA7541B Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 7.7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 115531-TDA7541B Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 7.7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7541B - 115531-TDA7541B - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7541B
115531-TDA7541B
RF Receivers - TDA7541B 115531-TDA7541B
Manufacturer: STMicroelectronics Win Source Part Number: 115531-TDA7541B Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 48mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 7.7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 115531-TDA7541B
Packaging: Tray
Applications: Automotive Audio
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 48mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 7.7 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive Rf Receiver - 870-TDA7541B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Rf Receiver
870-TDA7541B
Automotive Rf Receiver 870-TDA7541B
Tuners AM/FM Car Radio Automotive 64-Pin LQFP Tray Product overview: TDA7541B from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7541B can be used for catalog matching and distributor lookup.

Tuners AM/FM Car Radio Automotive 64-Pin LQFP Tray Product overview: TDA7541B from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7541B can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - TDA7541B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7541B
RF Receivers TDA7541B
- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 115531-TDA7541B 870-TDA7541B TDA7541B
Product Name RF Receivers - TDA7541B Automotive Rf Receiver RF Receivers
Package Type 64-LQFP (10x10) LQFP Surface Mount; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVRC-09D2D-24 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS / De-Emphasis
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details