STMicroelectronics RF Receivers - TDA7529 TDA7529

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266237-TDA7529 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C Package: 64-LQFP Applications: Automotive Frequency: 10.7MHz Operating Supply Voltage: 5.5 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 145mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7529 Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): TDA7529TX; TEF6701HL; TEF6700HL; Introduction Date: March 07, 2007 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266237-TDA7529 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C Package: 64-LQFP Applications: Automotive Frequency: 10.7MHz Operating Supply Voltage: 5.5 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 145mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7529 Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): TDA7529TX; TEF6701HL; TEF6700HL; Introduction Date: March 07, 2007 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7529 - 1266237-TDA7529 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7529
1266237-TDA7529
RF Receivers - TDA7529 1266237-TDA7529
Manufacturer: STMicroelectronics Win Source Part Number: 1266237-TDA7529 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C Package: 64-LQFP Applications: Automotive Frequency: 10.7MHz Operating Supply Voltage: 5.5 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 145mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7529 Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): TDA7529TX; TEF6701HL; TEF6700HL; Introduction Date: March 07, 2007 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1266237-TDA7529
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C
Package: 64-LQFP
Applications: Automotive
Frequency: 10.7MHz
Operating Supply Voltage: 5.5 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 145mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: TDA7529
Categories: RF/IF and RFID
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): TDA7529TX; TEF6701HL; TEF6700HL;
Introduction Date: March 07, 2007
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Rf Receiver
870-TDA7529
Rf Receiver 870-TDA7529
RF front-end for AM/FM DSP car-radio with IF sampling Product overview: TDA7529 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7529 can be used for catalog matching and distributor lookup.

RF front-end for AM/FM DSP car-radio with IF sampling Product overview: TDA7529 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7529 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - TDA7529 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7529
RF and Wireless - RF Receivers TDA7529
RF RECEIVER AM/FM 10.7MHZ 64LQFP

RF RECEIVER AM/FM 10.7MHZ 64LQFP

Supplier's Site
RF Receivers - TDA7529 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7529
RF Receivers TDA7529
- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1266237-TDA7529 870-TDA7529 TDA7529 TDA7529
Product Name RF Receivers - TDA7529 Rf Receiver RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 10.7 MHz 10.7 MHz 10.7 MHz
Supply Voltage 5.5 volts 5 volts 5.5 volts 5.5 volts
Package Type Tray Surface Mount; Surface Mount Surface Mount; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-2W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
FSK Receiver - EFRC-11E2D-02 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details