STMicroelectronics RF Receivers - TDA7528TR TDA7528TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 899418-TDA7528TR Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz - - - 64-TQFP (10x10) Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7528 Categories: RF/IF and RFID Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 899418-TDA7528TR Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz - - - 64-TQFP (10x10) Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7528 Categories: RF/IF and RFID Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7528TR - 899418-TDA7528TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7528TR
899418-TDA7528TR
RF Receivers - TDA7528TR 899418-TDA7528TR
Manufacturer: STMicroelectronics Win Source Part Number: 899418-TDA7528TR Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz - - - 64-TQFP (10x10) Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7528 Categories: RF/IF and RFID Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 899418-TDA7528TR
Operating Temperature Range: -40°C ~ 105°C
Features: series RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz - - - 64-TQFP (10x10)
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TDA7528
Categories: RF/IF and RFID
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Receivers - TDA7528TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7528TR
RF and Wireless - RF Receivers TDA7528TR
RF RX AM/FM 50KHZ-108MHZ 64LQFP

RF RX AM/FM 50KHZ-108MHZ 64LQFP

Supplier's Site
RF Receivers - TDA7528TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7528TR
RF Receivers TDA7528TR
- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10)

- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 899418-TDA7528TR TDA7528TR TDA7528TR
Product Name RF Receivers - TDA7528TR RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 64-LQFP
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Applications Audio
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT SW868-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 868 MHz
View Details
FSK Receiver - EFR-11D1D-02 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details