STMicroelectronics, Inc. RF Receivers TDA7528

Description
IC FRONT END MODULE CAR 64-LQFP
Request a Quote Datasheet
Description
IC FRONT END MODULE CAR 64-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7528-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
TDA7528-ND
RF Receivers TDA7528-ND
IC FRONT END MODULE CAR 64-LQFP

IC FRONT END MODULE CAR 64-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number TDA7528-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 0.0500 to 163 MHz
Bias Current 175 mA
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 6E High Power Front End Module - QPF4658 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
RF Receivers - SI4730-D50-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 7.5 mA
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details