STMicroelectronics, Inc. RF Receivers TDA7511

Description
- RF Receiver AM, FM 3.6kHz PCB, Surface Mount 64-TQFP (10x10)
Request a Quote Datasheet
Description
- RF Receiver AM, FM 3.6kHz PCB, Surface Mount 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-3988-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-3988-ND
RF Receivers 497-3988-ND
- RF Receiver AM, FM 3.6kHz PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM 3.6kHz PCB, Surface Mount 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-3988-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 0.0036 MHz
Bias Current 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 4050BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4755-A40-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN Exposed Pad
View Details