Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
Audio Amp Speaker 2-CH Stereo 100W Class-D 36-Pin PowerSSO EP T/R Product overview: TDA7498TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7498TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 083508-TDA7498TR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36 EPU
Dimension: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 14 V to 39 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
IC AMP D STEREO 100W POWERSSO36
Audio Amplifiers 100W +100W Dual BTL Class-D 4-Select dB
IC AMP D STEREO 100W POWERSSO36
IC AMP D STEREO 100W POWERSSO36
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:80W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:14V to 36V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:6ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-11063-6-ND | 742-TDA7498TR | 083508-TDA7498TR | TDA7498TR | TDA7498TR | TDA7498TR | TDA7498TR | 26AH0300 | TDA7498TR |
| Product Name | Audio Amplifiers | 100W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7498TR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C; Output Power Stmicroelectronics | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 14 to 39 volts | 14 to 39 volts | 39 to 14 volts | 14 to 36 volts | 14 to 39 volts | ||||
| Output Power | 100 watts | 100 watts | 100 watts | 80 watts | 100 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | Class D |