Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 1266224-TDA7494S
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 11 V ~ 35 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Family Name: TDA7494
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 15-Multiwatt
Alternative Parts (Cross-Reference): TDA2613N1; TDA2611A/N5; TDA2611A/N5,112;
Introduction Date: January 11, 2000
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
10W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM15, MULTIWATT-15 Product overview: TDA7494S from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7494S can be used for catalog matching and distributor lookup.
IC AMP AB MONO 10W 15MULTIWATT
Amplifier IC 1-Channel (Mono) Class AB 15-Multiwatt
IC AMP AB MONO 10W 15MULTIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-2180-5-ND | 1266224-TDA7494S | 742-TDA7494S | TDA7494S | TDA7494S | TDA7494S |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7494S | 10W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 11 to 35 volts | 11 to 35 volts | 28 volts | 11 to 35 volts | 35 to 11 volts | |
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |