Audio Amp Speaker 1-CH Mono 50W Class-D 36-Pin PowerSSO Tube Product overview: TDA7492MV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7492MV can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPD
Manufacturer: STMicroelectronics
Win Source Part Number: 1266221-TDA7492MV
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-36 EPD
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-BFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7492
Manufacturer Pack Quantity: 49
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V
Max Output Power x Channels at Load: 50W x 1 at 6Ohm
IC AMP D MONO 50W POWERSSO36
IC AMP D MONO 50W POWERSSO36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7492MV | TDA7492MV-ND | 1266221-TDA7492MV | TDA7492MV | TDA7492MV | TDA7492MV |
| Product Name | 50W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7492MV | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | PowerSSO | "36-PowerBFSOP (0.295"", 7.50mm Width)" | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | SOP; 36-BFSOP (0.295\", 7.50mm Width) Exposed Pad | ||
| Number of Pins | 36 | |||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts |