STMicroelectronics Audio Special Purpose - TDA7476013TR TDA7476013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 899414-TDA7476013TR Features: Audio Audio Signal Processor 5 Channel 24-SO Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7476 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 899414-TDA7476013TR Features: Audio Audio Signal Processor 5 Channel 24-SO Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7476 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7476013TR - 899414-TDA7476013TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7476013TR
899414-TDA7476013TR
Audio Special Purpose - TDA7476013TR 899414-TDA7476013TR
Manufacturer: STMicroelectronics Win Source Part Number: 899414-TDA7476013TR Features: Audio Audio Signal Processor 5 Channel 24-SO Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7476 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 899414-TDA7476013TR
Features: Audio Audio Signal Processor 5 Channel 24-SO
Package: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TDA7476
Categories: Integrated Circuits (ICs)
Case / Package: 24-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 899414-TDA7476013TR
Product Name Audio Special Purpose - TDA7476013TR
Package Type SOIC; 24-SO
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details