STMicroelectronics Audio Special Purpose - TDA7449D13TR TDA7449D13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 106196-TDA7449D13TR Packaging: Reel - TR Specifications: 100dB Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SO Purpose: Volume Control Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 106196-TDA7449D13TR Packaging: Reel - TR Specifications: 100dB Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SO Purpose: Volume Control Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7449D13TR - 106196-TDA7449D13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7449D13TR
106196-TDA7449D13TR
Audio Special Purpose - TDA7449D13TR 106196-TDA7449D13TR
Manufacturer: STMicroelectronics Win Source Part Number: 106196-TDA7449D13TR Packaging: Reel - TR Specifications: 100dB Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SO Purpose: Volume Control Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 106196-TDA7449D13TR
Packaging: Reel - TR
Specifications: 100dB
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SO
Purpose: Volume Control
Supply Voltage - Operating: 6 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 106196-TDA7449D13TR
Product Name Audio Special Purpose - TDA7449D13TR
Supply Voltage Other; 6 V ~ 10.2 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Controllers - CP8666BTT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers