STMicroelectronics Audio Special Purpose - TDA7433D013TR TDA7433D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 844560-TDA7433D013TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Tone Processor 2 Channel 20-SO Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7433 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 844560-TDA7433D013TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Tone Processor 2 Channel 20-SO Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7433 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7433D013TR - 844560-TDA7433D013TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7433D013TR
844560-TDA7433D013TR
Audio Special Purpose - TDA7433D013TR 844560-TDA7433D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 844560-TDA7433D013TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Tone Processor 2 Channel 20-SO Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TDA7433 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 844560-TDA7433D013TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Audio Tone Processor 2 Channel 20-SO
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TDA7433
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 844560-TDA7433D013TR
Product Name Audio Special Purpose - TDA7433D013TR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - CDM10VD3XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details