STMicroelectronics, Inc. Audio Processor, 4 Ch, Soic-28; Audio Control Type Stmicroelectronics TDA7419

Description
Audio Audio Signal Processor 4 Channel 28-SO
Request a Quote Datasheet
Description
Audio Audio Signal Processor 4 Channel 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 497-11756-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Signal Processor 4 Channel 28-SO

Audio Audio Signal Processor 4 Channel 28-SO

Buy Now Datasheet
Audio Processor, 4 Ch, Soic-28; Audio Control Type Stmicroelectronics - 45AC7836 - Newark, An Avnet Company
Chicago, IL, United States
Audio Processor, 4 Ch, Soic-28; Audio Control Type Stmicroelectronics
45AC7836
Audio Processor, 4 Ch, Soic-28; Audio Control Type Stmicroelectronics 45AC7836
AUDIO PROCESSOR, 4 CH, SOIC-28; Audio Control Type:Audio Processor; Supply Voltage Range:8V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

AUDIO PROCESSOR, 4 CH, SOIC-28; Audio Control Type:Audio Processor; Supply Voltage Range:8V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - TDA7419 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
TDA7419
Audio Special Purpose TDA7419
IC AUDIO SIGNAL PROCESSOR 28SO

IC AUDIO SIGNAL PROCESSOR 28SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 497-11756-5-ND 45AC7836 TDA7419
Product Name Audio Processor, 4 Ch, Soic-28; Audio Control Type Stmicroelectronics Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)" SOIC
Supply Voltage 8 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913563 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
 - 336-2000-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Intelligent Digital Amplifier and Sound Processor - D2-71583-LR - Renesas Electronics Corporation
Specs
Package/Case LQFP128
View Details