The TW8824 is a highly integrated LCD video processor that incorporates many of the key features required to create a multipurpose LCD display system into a single package. This includes a high quality 2D comb NTSC/PAL/SECAM video decoder, which supports both single-ended and differential CVBS signals, a digital RGB input interface, high quality scaler and deinterlacer, a Font OSD engine and LVDS, TTL or TCON output panel interfaces. The TW8824 can support input resolutions up to 1080p and can drive LCD panels at resolutions up to 1366x768. The TW8824’s video processing capability includes arbitrary H/V scaling, panoramic scaling, image mirroring, image adjustment and enhancement, black and white stretch, etc. This device can support fast boot system requirements and provides stability and reliability to the system due to the fact that it is a hardwired solution that can sync to the video source and display an image on the LCD in less than 0.5 seconds from start-up. The feature set and versatility of this device makes it an ideal solution for in-car LCD display applications.
Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810249-TW8824-TA1-CR
Packaging: Tray
Type: Video Processor
Mounting Style: SMD
Applications: Automotive
Supplier Device Package: 100-TQFP (12x12)
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
IC VIDEO PROCESSOR 100TQFP Product overview: TW8824-TA1-CR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8824-TA1-CR can be used for catalog matching and distributor lookup.
IC VIDEO PROCESSOR 100TQFP
Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
LCD VIDEO PROCESSOR, SMD-100; Supply Voltage Min:-; Supply Voltage Max:3.3V; IC Case / Package:TQFP; No. of Pins:100Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
IC VIDEO PROCESSOR 100TQFP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW8824-TA1-CR | TW8824-TA1-CR-ND | 810249-TW8824-TA1-CR | 684-TW8824-TA1-CR | TW8824-TA1-CR | TW8824-TA1-CR | 27Y5466 | TW8824-TA1-CR |
| Product Name | LCD Video Processor with Built-in Decoder, TTL Inputs, BT.656 Output, and LVDS Panel Interface | Linear - Linear - Video Processing - TW8824-TA1-CR | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Lcd Video Processor, Smd-100; Supply Voltage Min Renesas | Linear - Video Processing | |
| Package/Case | TQFP100 | 100-TQFP | 100-TQFP | 100-TQFP | 100-TQFP |