Audio Audio Signal Processor 4 Channel 20-SO
IC AUDIO SIGNAL PROCESSOR 20SO
AUDIO PROCESSOR, 4 CH, SOIC-20; Audio Control Type:Audio Processor; Supply Voltage Range:8V to 10V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | 497-11670-2-ND | TDA7418TR | 45AC7835 |
| Product Name | Audio Special Purpose | Audio Processor, 4 Ch, Soic-20; Audio Control Type Stmicroelectronics | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | "20-SOIC (0.295"", 7.50mm Width)" | SOIC | |
| Supply Voltage | 8 to 10 volts |