Cirrus Logic, Inc. CobraNet Audio Networking Processor Series CS181002

Description
With CobraNet® technology, Audio manufacturers can now easily incorporate digital audio networking technology into their product designs. CobraNet technology from Cirrus Logic is available in the new CS1810xx Silicon Series, featuring three highly integrated ICs that provide 2, 8 or 16 simultaneous channels of audio input and output at either 48 kHz or 96 kHz sample rates. The Silicon Series includes the key CobraNet circuitry needed to integrate high-quality, cost-effective audio networking capability into a wide range of products. The CS1810xx provides multiple 16-, 20- or 24-bit audio connections across an Ethernet network. In fact, two-way audio control and monitoring is possible at any point along the network. In conjunction with an external VCXO, the ICs deliver a studio-grade, low-jitter clock source and the CS1810xx also supports dual-Ethernet connections for mission-critical applications. Featuring a high-speed parallel host port interface, the CS1810xx allows optional connection to a host processor as well as offering Ethernet-based control, monitoring and management via industry standard SNMP. Firmware can be easily updated over Ethernet using TFTP or via the host interface. Additional control and monitoring functions are also provided by the innovative, built-in Asynchronous or packet-bridge functions. Available on low-cost ICs without expensive licensing or royalty fees, the de-facto industry standard CobraNet technology can be easily integrated into new and existing networked-audio applications. Examples of these applications include facility audio distribution, paging stations, power amplifiers, intercoms, audio snakes, signal processors, mixing consoles, self-powered loudspeakers, ceiling speakers, microphone pre-amplifiers, media servers and stand-alone A/D and D/A interfaces. Features Silicon Series supports 2, 8 or 16 bi-directional audio channels Reduces power consumption Reduces cost Reduces design effort Supports 96 and 48 kHz sampling rates Selectable latency of 1.33, 2.66 or 5.33 ms across network 32-bit synchronous serial digital audio I/O Ethernet control Parallel host control Asynchronous serial control transport Supports FLASH memories and Ethernet controllers Complies fully with Power-Over-Ethernet (POE) standards Supports low-jitter external audio clock oscillator Available in 144-pin LQFP; lead-free assembly
Datasheet
Description
With CobraNet® technology, Audio manufacturers can now easily incorporate digital audio networking technology into their product designs. CobraNet technology from Cirrus Logic is available in the new CS1810xx Silicon Series, featuring three highly integrated ICs that provide 2, 8 or 16 simultaneous channels of audio input and output at either 48 kHz or 96 kHz sample rates. The Silicon Series includes the key CobraNet circuitry needed to integrate high-quality, cost-effective audio networking capability into a wide range of products. The CS1810xx provides multiple 16-, 20- or 24-bit audio connections across an Ethernet network. In fact, two-way audio control and monitoring is possible at any point along the network. In conjunction with an external VCXO, the ICs deliver a studio-grade, low-jitter clock source and the CS1810xx also supports dual-Ethernet connections for mission-critical applications. Featuring a high-speed parallel host port interface, the CS1810xx allows optional connection to a host processor as well as offering Ethernet-based control, monitoring and management via industry standard SNMP. Firmware can be easily updated over Ethernet using TFTP or via the host interface. Additional control and monitoring functions are also provided by the innovative, built-in Asynchronous or packet-bridge functions. Available on low-cost ICs without expensive licensing or royalty fees, the de-facto industry standard CobraNet technology can be easily integrated into new and existing networked-audio applications. Examples of these applications include facility audio distribution, paging stations, power amplifiers, intercoms, audio snakes, signal processors, mixing consoles, self-powered loudspeakers, ceiling speakers, microphone pre-amplifiers, media servers and stand-alone A/D and D/A interfaces. Features Silicon Series supports 2, 8 or 16 bi-directional audio channels Reduces power consumption Reduces cost Reduces design effort Supports 96 and 48 kHz sampling rates Selectable latency of 1.33, 2.66 or 5.33 ms across network 32-bit synchronous serial digital audio I/O Ethernet control Parallel host control Asynchronous serial control transport Supports FLASH memories and Ethernet controllers Complies fully with Power-Over-Ethernet (POE) standards Supports low-jitter external audio clock oscillator Available in 144-pin LQFP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CobraNet Audio Networking Processor Series - CS181002 - Cirrus Logic, Inc.
Austin, TX, USA
CobraNet Audio Networking Processor Series
CS181002
CobraNet Audio Networking Processor Series CS181002
With CobraNet® technology, Audio manufacturers can now easily incorporate digital audio networking technology into their product designs. CobraNet technology from Cirrus Logic is available in the new CS1810xx Silicon Series, featuring three highly integrated ICs that provide 2, 8 or 16 simultaneous channels of audio input and output at either 48 kHz or 96 kHz sample rates. The Silicon Series includes the key CobraNet circuitry needed to integrate high-quality, cost-effective audio networking capability into a wide range of products. The CS1810xx provides multiple 16-, 20- or 24-bit audio connections across an Ethernet network. In fact, two-way audio control and monitoring is possible at any point along the network. In conjunction with an external VCXO, the ICs deliver a studio-grade, low-jitter clock source and the CS1810xx also supports dual-Ethernet connections for mission-critical applications. Featuring a high-speed parallel host port interface, the CS1810xx allows optional connection to a host processor as well as offering Ethernet-based control, monitoring and management via industry standard SNMP. Firmware can be easily updated over Ethernet using TFTP or via the host interface. Additional control and monitoring functions are also provided by the innovative, built-in Asynchronous or packet-bridge functions. Available on low-cost ICs without expensive licensing or royalty fees, the de-facto industry standard CobraNet technology can be easily integrated into new and existing networked-audio applications. Examples of these applications include facility audio distribution, paging stations, power amplifiers, intercoms, audio snakes, signal processors, mixing consoles, self-powered loudspeakers, ceiling speakers, microphone pre-amplifiers, media servers and stand-alone A/D and D/A interfaces. Features Silicon Series supports 2, 8 or 16 bi-directional audio channels Reduces power consumption Reduces cost Reduces design effort Supports 96 and 48 kHz sampling rates Selectable latency of 1.33, 2.66 or 5.33 ms across network 32-bit synchronous serial digital audio I/O Ethernet control Parallel host control Asynchronous serial control transport Supports FLASH memories and Ethernet controllers Complies fully with Power-Over-Ethernet (POE) standards Supports low-jitter external audio clock oscillator Available in 144-pin LQFP; lead-free assembly

With CobraNet® technology, Audio manufacturers can now easily incorporate digital audio networking technology into their product designs. CobraNet technology from Cirrus Logic is available in the new CS1810xx Silicon Series, featuring three highly integrated ICs that provide 2, 8 or 16 simultaneous channels of audio input and output at either 48 kHz or 96 kHz sample rates. The Silicon Series includes the key CobraNet circuitry needed to integrate high-quality, cost-effective audio networking capability into a wide range of products. The CS1810xx provides multiple 16-, 20- or 24-bit audio connections across an Ethernet network. In fact, two-way audio control and monitoring is possible at any point along the network. In conjunction with an external VCXO, the ICs deliver a studio-grade, low-jitter clock source and the CS1810xx also supports dual-Ethernet connections for mission-critical applications. Featuring a high-speed parallel host port interface, the CS1810xx allows optional connection to a host processor as well as offering Ethernet-based control, monitoring and management via industry standard SNMP. Firmware can be easily updated over Ethernet using TFTP or via the host interface. Additional control and monitoring functions are also provided by the innovative, built-in Asynchronous or packet-bridge functions. Available on low-cost ICs without expensive licensing or royalty fees, the de-facto industry standard CobraNet technology can be easily integrated into new and existing networked-audio applications. Examples of these applications include facility audio distribution, paging stations, power amplifiers, intercoms, audio snakes, signal processors, mixing consoles, self-powered loudspeakers, ceiling speakers, microphone pre-amplifiers, media servers and stand-alone A/D and D/A interfaces.

Features

  • Silicon Series supports 2, 8 or 16 bi-directional audio channels
  • Reduces power consumption
  • Reduces cost
  • Reduces design effort
  • Supports 96 and 48 kHz sampling rates
  • Selectable latency of 1.33, 2.66 or 5.33 ms across network
  • 32-bit synchronous serial digital audio I/O
  • Ethernet control
  • Parallel host control
  • Asynchronous serial control transport
  • Supports FLASH memories and Ethernet controllers
  • Complies fully with Power-Over-Ethernet (POE) standards
  • Supports low-jitter external audio clock oscillator
  • Available in 144-pin LQFP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CS181002
Product Name CobraNet Audio Networking Processor Series
Input Signal Digital
Output Signal Digital
Package/Case 144-pin LQFP
Number of Digital Inputs 32 #
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1904756 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
 - 336-3044-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
 - CS8415A-CZZR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-TSSOP (0.173"", 4.40mm Width)"
Interface SPI
View Details
2 suppliers
Audio Special Purpose - BU76310AGU-E2 - Lingto Electronic Limited
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
View Details